Voltage Rating - AC
-
90V
Voltage Rating - DC
50V
160V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
10-DIP
Axial
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
0.886" Dia x 1.831" L (22.50mm x 46.50mm)
Termination
0.319" (8.10mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR