106K050CS4
106K050CS4
Active
Description:  CAP FILM 10UF 10% 50VDC 10DIP
Datasheet:   106K050CS4 Datasheet
History Price: $50.12
In Stock: 36000
106K050CS4 vs 106MWR063K
Series
Capstick? CS
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
50V
63V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
177 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
10-DIP
Axial
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
Termination
0.319" (8.10mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR