106K050CS4G
106K050CS4G
Active
Description:  CAP FILM 10UF 10% 50VDC 10SMD
Datasheet:   106K050CS4G Datasheet
History Price: $60.6
In Stock: 35200
106K050CS4G vs 106MABA02KJL
Series
Capstick? CS
MAB
Packaging
Tube
Bulk
Status
Active
Obsolete
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
320V
Voltage Rating - DC
50V
600V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
10-SMD, Gull Wing
Radial
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.319" (8.10mm)
1.457" (37.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-