Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 106K050CS4G
106K050CS4G
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 50VDC 10SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
106K050CS4G Datasheet
History Price: $60.6
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
106K050CS4G vs 106MSR100K
Part No
106K050CS4G
106MSR100K
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
MSR
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
63V
Voltage Rating - DC
50V
100V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
10-SMD, Gull Wing
Radial
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
1.260" L x 0.689" W (32.00mm x 17.50mm)
Termination
0.319" (8.10mm)
1.122" (28.50mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-