Voltage Rating - AC
80V
350V
Voltage Rating - DC
100V
600V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
4.5 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Radial
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
0.248" (6.30mm)
1.772" (45.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
2.067" (52.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-