106K100CB4G-FS
106K100CB4G-FS
Active
Description:  CAPACITOR MLP 10UF 100V SMD
Manufacturer:  Paktron
History Price: $37.17
In Stock: 33600
106K100CB4G-FS vs 106MABA02KJS
Series
Capstick?
MAB
Packaging
Tube
Bulk
Status
Active
Obsolete
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
320V
Voltage Rating - DC
100V
600V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Radial
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.248" (6.30mm)
1.457" (37.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-