106K100CB4G-FS
106K100CB4G-FS
Active
Description:  CAPACITOR MLP 10UF 100V SMD
Manufacturer:  Paktron
History Price: $37.17
In Stock: 33600
106K100CB4G-FS vs 106PHC400KS
Series
Capstick?
PHC
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
250V
Voltage Rating - DC
100V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
7.1 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Axial
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
1.024" Dia x 2.323" L (26.00mm x 59.00mm)
Termination
0.248" (6.30mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, Low ESL