106K100CS4-FA
106K100CS4-FA
Active
Description:  CAP FILM 10UF 10% 100VDC 14DIP
History Price: $48.0558
In Stock: 49200
106K100CS4-FA vs 106PHC400KS
Series
Capstick? CS
PHC
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
250V
Voltage Rating - DC
100V
400V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
7.1 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
14-DIP
Axial
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
1.024" Dia x 2.323" L (26.00mm x 59.00mm)
Termination
0.252" (6.40mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL