Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 106K100CS4
106K100CS4
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 100VDC 14DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
106K100CS4 Datasheet
History Price: $48.0558
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
106K100CS4 vs 106K050CS4G-FA
Part No
106K100CS4
106K050CS4G-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
Capstick? CS
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
100V
50V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
3 mOhms
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
14-DIP
10-SMD, Gull Wing
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
0.252" (6.40mm)
0.320" (8.12mm)
Lead Spacing
PC Pins
Gull Wing
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL