106K100CS4
106K100CS4
Active
Description:  CAP FILM 10UF 10% 100VDC 14DIP
Datasheet:   106K100CS4 Datasheet
History Price: $48.0558
In Stock: 16400
106K100CS4 vs 106LC5700K5PM8
Series
Capstick? CS
LC5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
700V
Voltage Rating - DC
100V
-
Dielectric Material
Polymer, Metallized
Polypropylene (PP)
Operating Temperature
3 mOhms
0.6 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
14-DIP
Nonstandard
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
3.937" L x 3.937" W (100.00mm x 100.00mm)
Termination
0.252" (6.40mm)
2.146" (54.50mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-