106K100CS4G
106K100CS4G
Active
Description:  CAP FILM 10UF 10% 100VDC 14SMD
Datasheet:   106K100CS4G Datasheet
History Price: $59.84
In Stock: 15600
106K100CS4G vs 106K100CB4G-FA
Series
Capstick? CS
Capstick?
Packaging
Tube
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Surface Mount
Size / Dimension
14-SMD, Gull Wing
14-SMD, Gull Wing
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
0.996" L x 0.500" W (25.30mm x 12.70mm)
Termination
0.252" (6.40mm)
0.248" (6.30mm)
Lead Spacing
Gull Wing
Gull Wing
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, High Temperature