106K100RA6-FA
106K100RA6-FA
Active
Description:  CAPACITOR MLP 10UF 100V RADIAL
Manufacturer:  Paktron
History Price: Active
In Stock: 47600
106K100RA6-FA vs 106K050CS4-FA
Series
Angstor?
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
-
Voltage Rating - DC
100V
50V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
5 mOhms
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
10-DIP
Height - Seated (Max)
0.650" L x 0.260" W (16.50mm x 6.60mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
0.461" (11.70mm)
0.319" (8.10mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
0.394" (10.00mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, Low ESL