106K100RA6-FA
106K100RA6-FA
Active
Description:  CAPACITOR MLP 10UF 100V RADIAL
Manufacturer:  Paktron
History Price: Active
In Stock: 47600
106K100RA6-FA vs 106PHC400KN
Series
Angstor?
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
250V
Voltage Rating - DC
100V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
5 mOhms
5.4 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.650" L x 0.260" W (16.50mm x 6.60mm)
1.220" Dia x 1.811" L (31.00mm x 46.00mm)
Termination
0.461" (11.70mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, Low ESL