Voltage Rating - AC
160V
700V
Voltage Rating - DC
370V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
-
0.6 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Axial, Can - Screw Terminals
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
3.740" Dia (95.00mm)
Termination
1.102" (28.00mm)
2.819" (71.60mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
1.476" (37.50mm)
-
Ratings
Motor Run
Conduction Cooled; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
-