Voltage Rating - AC
160V
80V
Voltage Rating - DC
370V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
5 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.650" L x 0.260" W (16.50mm x 6.60mm)
Termination
1.102" (28.00mm)
0.461" (11.70mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
0.591" (15.00mm)
Ratings
Motor Run
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
Low ESR, High Temperature