106MKP275KJ
106MKP275KJ
Active
Description:  CAP FILM 10UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106MKP275KJ Datasheet
History Price: $3.57686
In Stock: 46000
106MKP275KJ vs 106MABA03KJS
Series
MKP
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
250V
Voltage Rating - DC
-
500V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 110℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.634" L x 1.083" W (41.50mm x 27.50mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
1.626" (41.30mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
EMI, RFI Suppression
Motor Run
Features
X2
-
ESR (Equivalent Series Resistance)
-
-