106MMR100K
106MMR100K
Active
Description:  CAP FILM 10UF 10% 100VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106MMR100K Datasheet
History Price: $3.34
In Stock: 12400
106MMR100K vs 106K100CS4G
Series
MMR
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
-
3 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Radial
14-SMD, Gull Wing
Height - Seated (Max)
1.024" L x 0.453" W (26.00mm x 11.50mm)
0.995" L x 0.500" W (25.30mm x 12.70mm)
Termination
0.827" (21.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
Gull Wing
Applications
0.886" (22.50mm)
0.394" (10.00mm)
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL