106MMR100K
106MMR100K
Active
Description:  CAP FILM 10UF 10% 100VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106MMR100K Datasheet
History Price: $3.34
In Stock: 12400
106MMR100K vs 106K100RA6
Series
MMR
Angstor?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-
5 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.024" L x 0.453" W (26.00mm x 11.50mm)
0.650" L x 0.260" W (16.50mm x 6.60mm)
Termination
0.827" (21.00mm)
0.461" (11.70mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
0.591" (15.00mm)
Ratings
General Purpose
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, High Temperature