Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106MMR100K
106MMR100K
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 100VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106MMR100K Datasheet
History Price: $3.34
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
106MMR100K vs 106MABA04KJS
Part No
106MMR100K
106MABA04KJS
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MMR
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
160V
Voltage Rating - DC
100V
370V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.024" L x 0.453" W (26.00mm x 11.50mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
0.827" (21.00mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
1.476" (37.50mm)
Ratings
General Purpose
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-