Voltage Rating - AC
63V
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
1.9 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.024" L x 0.453" W (26.00mm x 11.50mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
0.827" (21.00mm)
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
1.083" (27.50mm)
Ratings
General Purpose
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
-