106MWR050K
106MWR050K
Active
Description:  CAP FILM 10UF 10% 50VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106MWR050K Datasheet
History Price: $5.47
In Stock: 28000
106MWR050K vs 106K050CS4-FA
Series
MWR
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
30V
-
Voltage Rating - DC
50V
50V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
177 mOhms
3 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
10-DIP
Height - Seated (Max)
0.531" Dia x 0.807" L (13.50mm x 20.50mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
-
0.319" (8.10mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, Low ESL