Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106MWR050K
106MWR050K
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 50VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106MWR050K Datasheet
History Price: $5.47
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
106MWR050K vs 106K100CS4G
Part No
106MWR050K
106K100CS4G
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
MWR
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
30V
-
Voltage Rating - DC
50V
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
177 mOhms
3 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
14-SMD, Gull Wing
Height - Seated (Max)
0.531" Dia x 0.807" L (13.50mm x 20.50mm)
0.995" L x 0.500" W (25.30mm x 12.70mm)
Termination
-
0.252" (6.40mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, Low ESL