Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106MWR050K
106MWR050K
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 50VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106MWR050K Datasheet
History Price: $5.47
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
106MWR050K vs 106MABA04KJS
Part No
106MWR050K
106MABA04KJS
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MWR
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
30V
160V
Voltage Rating - DC
50V
370V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
177 mOhms
-
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.531" Dia x 0.807" L (13.50mm x 20.50mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
-
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
General Purpose
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
-