106MWR050K
106MWR050K
Active
Description:  CAP FILM 10UF 10% 50VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106MWR050K Datasheet
History Price: $5.47
In Stock: 28000
106MWR050K vs 106MSR100K
Series
MWR
MSR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
30V
63V
Voltage Rating - DC
50V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
177 mOhms
-
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.531" Dia x 0.807" L (13.50mm x 20.50mm)
1.260" L x 0.689" W (32.00mm x 17.50mm)
Termination
-
1.122" (28.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
General Purpose
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
-