Voltage Rating - AC
63V
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
177 mOhms
3 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
14-SMD, Gull Wing
Height - Seated (Max)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
0.996" L x 0.500" W (25.30mm x 12.70mm)
Termination
-
0.248" (6.30mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
General Purpose
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, High Temperature