Voltage Rating - AC
160V
80V
Voltage Rating - DC
250V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
2.6 mOhms
3 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Radial
14-SMD, Gull Wing
Height - Seated (Max)
1.260" L x 0.709" W (32.00mm x 18.00mm)
0.996" L x 0.500" W (25.30mm x 12.70mm)
Termination
1.299" (33.00mm)
0.248" (6.30mm)
Lead Spacing
PC Pins
Gull Wing
Applications
1.083" (27.50mm)
0.394" (10.00mm)
Ratings
High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
Low ESR, High Temperature