106PHB250K2H
106PHB250K2H
Active
Description:  CAP FILM 10UF 10% 250VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 43600
106PHB250K2H vs 106MWR100K
Series
PHB
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
63V
Voltage Rating - DC
250V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
2.6 mOhms
177 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.709" W (32.00mm x 18.00mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Termination
1.299" (33.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR