106PHB400K2J
106PHB400K2J
Active
Description:  CAP FILM 10UF 10% 400VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 26400
106PHB400K2J vs 106HC5700KR
Series
PHB
HC5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
700V
Voltage Rating - DC
400V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
2.8 mOhms
0.6 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Axial, Can - Screw Terminals
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
3.740" Dia (95.00mm)
Termination
1.457" (37.00mm)
2.819" (71.60mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
-
-