Voltage Rating - AC
250V
700V
Voltage Rating - DC
400V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
6.3 mOhms
0.6 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Axial, Can - Screw Terminals
Height - Seated (Max)
1.063" Dia x 2.165" L (27.00mm x 55.00mm)
3.740" Dia (95.00mm)
Termination
-
2.819" (71.60mm)
Lead Spacing
PC Pins
Threaded, Female
Ratings
DC Link, DC Filtering; High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-