Voltage Rating - AC
250V
80V
Voltage Rating - DC
400V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
6.3 mOhms
3 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
14-SMD, Gull Wing
Height - Seated (Max)
1.063" Dia x 2.165" L (27.00mm x 55.00mm)
0.996" L x 0.500" W (25.30mm x 12.70mm)
Termination
-
0.248" (6.30mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, High Temperature