106PHC400K
106PHC400K
Active
Description:  CAP FILM 10UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106PHC400K Datasheet
History Price: $9.44
In Stock: 42000
106PHC400K vs 106K100CS4-FA
Series
PHC
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
-
Voltage Rating - DC
400V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
6.3 mOhms
3 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
14-DIP
Height - Seated (Max)
1.063" Dia x 2.165" L (27.00mm x 55.00mm)
0.995" L x 0.500" W (25.30mm x 12.70mm)
Termination
-
0.252" (6.40mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL