Voltage Rating - AC
250V
63V
Voltage Rating - DC
400V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
6.3 mOhms
177 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.063" Dia x 2.165" L (27.00mm x 55.00mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR