Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106PHC400KN
106PHC400KN
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 400VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106PHC400KN Datasheet
History Price: $5.77
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
106PHC400KN vs 106K050CS4G-FA
Part No
106PHC400KN
106K050CS4G-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHC
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
-
Voltage Rating - DC
400V
50V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
5.4 mOhms
3 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
10-SMD, Gull Wing
Height - Seated (Max)
1.220" Dia x 1.811" L (31.00mm x 46.00mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
-
0.320" (8.12mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL