Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106PHC400KN
106PHC400KN
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 400VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106PHC400KN Datasheet
History Price: $5.77
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
106PHC400KN vs 106K050CS4G
Part No
106PHC400KN
106K050CS4G
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHC
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
-
Voltage Rating - DC
400V
50V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
5.4 mOhms
3 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
10-SMD, Gull Wing
Height - Seated (Max)
1.220" Dia x 1.811" L (31.00mm x 46.00mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
-
0.319" (8.10mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL