106PHC400KN
106PHC400KN
Active
Description:  CAP FILM 10UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106PHC400KN Datasheet
History Price: $5.77
In Stock: 8400
106PHC400KN vs 106PHB250K2H
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
160V
Voltage Rating - DC
400V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.4 mOhms
2.6 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.220" Dia x 1.811" L (31.00mm x 46.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
-
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-