109D107X9025F2
109D107X9025F2
Active
Description:  CAP TANT 100UF 10% 25V AXIAL
Manufacturer:  Vishay Sprague
History Price: $39.8
In Stock: 17300
109D107X9025F2 vs 109D477X9010F2
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
100 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
10 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
4Ohm
2.5Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
F
F
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-