Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 109D116X9100F2
109D116X9100F2
Active
Tantalum Capacitors
Description:
CAP TANT 11UF 10% 100V AXIAL
Manufacturer:
Vishay Sprague
Datasheet:
109D116X9100F2 Datasheet
History Price: $35.3744
In Stock: 46920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109D116X9100F2 vs 109D506X9025F2
Part No
109D116X9100F2
109D506X9025F2
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
11 µF
50 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
25 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
6Ohm
4Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
F
F
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-