Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 109D117X9075T2
109D117X9075T2
Active
Tantalum Capacitors
Description:
CAP TANT 110UF 10% 75V AXIAL
Manufacturer:
Vishay Sprague
Datasheet:
109D117X9075T2 Datasheet
History Price: $57.511
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109D117X9075T2 vs 109D506X9060T2
Part No
109D117X9075T2
109D506X9060T2
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
110 µF
50 µF
Tolerance
?0%
?0%
Voltage - Rated
75 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
2Ohm
4Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 0.921" L (10.31mm x 23.40mm)
0.406" Dia x 0.921" L (10.31mm x 23.40mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T
T
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-