Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 109D146X0125F2
109D146X0125F2
Active
Tantalum Capacitors
Description:
109D146X0125F2
Manufacturer:
Vishay Sprague
Datasheet:
109D146X0125F2 Datasheet
History Price: $41.54
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109D146X0125F2 vs 109D825X9060C2
Part No
109D146X0125F2
109D825X9060C2
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
14 µF
8.2 µF
Tolerance
?0%
?0%
Voltage - Rated
125 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
12Ohm @ 120Hz
8Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
F
C
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-