109D147X9006F2
109D147X9006F2
Active
Description:  CAP TANT 140UF 10% 6V AXIAL
Manufacturer:  Vishay Sprague
History Price: $35.3744
In Stock: 30500
109D147X9006F2 vs 109D705X9030C2
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
140 µF
7 µF
Tolerance
?0%
?0%
Voltage - Rated
6 V
30 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
2Ohm
8Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
F
C
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-