109D476X9125T2
109D476X9125T2
Active
Description:  CAP TANT 47UF 10% 125V AXIAL
Manufacturer:  Vishay Sprague
History Price: $57.511
In Stock: 8960
109D476X9125T2 vs 109D685X9075C2
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
47 µF
6.8 µF
Tolerance
?0%
?0%
Voltage - Rated
125 V
75 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
2.2Ohm
8Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 0.921" L (10.31mm x 23.40mm)
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T
C
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-