109D825X9100C2
109D825X9100C2
Active
Description:  CAP TANT 8.2UF 10% 100V AXIAL
Manufacturer:  Vishay Sprague
History Price: $37.4264
In Stock: 6800
109D825X9100C2 vs 109D477X9010F2
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
8.2 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
10 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
6Ohm
2.5Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
C
F
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-