Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 109D825X9100C2
109D825X9100C2
Active
Tantalum Capacitors
Description:
CAP TANT 8.2UF 10% 100V AXIAL
Manufacturer:
Vishay Sprague
Datasheet:
109D825X9100C2 Datasheet
History Price: $37.4264
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109D825X9100C2 vs 109D805X9030C2
Part No
109D825X9100C2
109D805X9030C2
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
8.2 µF
8 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
30 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
6Ohm
7.5Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
C
C
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-