Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TCE220ML
10TCE220ML
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 220UF 10V 2917
Manufacturer:
Panasonic
Datasheet:
10TCE220ML Datasheet
History Price: $2.33
In Stock: 44660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10TCE220ML vs 10TPU4R7MSI
Part No
10TCE220ML
10TPU4R7MSI
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TC
POSCAP? TPU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Capacitance
220 µF
4.7 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
25mOhm @ 100kHz
300mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Lifetime @ Temp.
1000 Hrs @ 125℃
1000 Hrs @ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
0805 (2012 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.118" (3.00mm)
0.039" (1.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D3L
S09
Ratings
-
-
Features
General Purpose
General Purpose