Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TCF150ML
10TCF150ML
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 150UF 10V 2917
Manufacturer:
Panasonic
Datasheet:
10TCF150ML Datasheet
History Price: $2.4
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10TCF150ML vs 10THB100ML
Part No
10TCF150ML
10THB100ML
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TC
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Obsolete
Capacitance
150 µF
-
Tolerance
?0%
-
Voltage - Rated
10 V
-
Type
Molded
-
ESR (Equivalent Series Resistance)
15mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 125℃
-
Lifetime @ Temp.
1000 Hrs @ 125℃
-
Mounting Type
Surface Mount
-
Package / Case
2917 (7343 Metric)
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
-
Height - Seated (Max)
0.118" (3.00mm)
-
Lead Spacing
-
-
Manufacturer Size Code
D3L
-
Ratings
-
-
Features
General Purpose
-