10THB330M
10THB330M
Active
Description:  CAP TANT POLY 330UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10THB330M Datasheet
History Price: $3.12
In Stock: 8400
10THB330M vs 10THB100ML
Manufacturer
Series
POSCAP? TH
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Obsolete
Capacitance
330 µF
-
Tolerance
?0%
-
Voltage - Rated
10 V
-
Type
Molded
-
ESR (Equivalent Series Resistance)
35mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 125℃
-
Lifetime @ Temp.
1000 Hrs @ 125℃
-
Mounting Type
Surface Mount
-
Package / Case
2917 (7343 Metric)
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
-
Height - Seated (Max)
0.154" (3.90mm)
-
Lead Spacing
-
-
Manufacturer Size Code
D4
-
Ratings
-
-
Features
General Purpose
-