Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TPB100M
10TPB100M
Obsolete
Tantalum Polymer Capacitors
Description:
CONDUCTIVE POLYMER TANTALUM SOLI
Manufacturer:
Panasonic
Datasheet:
10TPB100M Datasheet
History Price: Obsolete
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10TPB100M vs 10TPE150MPL
Part No
10TPB100M
10TPE150MPL
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
-
POSCAP? TPE
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Active
Capacitance
-
150 µF
Tolerance
-
?0%
Voltage - Rated
-
10 V
Type
-
Molded
ESR (Equivalent Series Resistance)
-
25mOhm @ 100kHz
Operating Temperature
-
-55℃ ~ 105℃
Lifetime @ Temp.
-
2000 Hrs @ 105℃
Mounting Type
-
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
-
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
-
D3L
Ratings
-
-
Features
-
-