Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TPB100M
10TPB100M
Obsolete
Tantalum Polymer Capacitors
Description:
CONDUCTIVE POLYMER TANTALUM SOLI
Manufacturer:
Panasonic
Datasheet:
10TPB100M Datasheet
History Price: Obsolete
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10TPB100M vs 10TPG47M
Part No
10TPB100M
10TPG47M
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
-
POSCAP? TPG
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Last Time Buy
Capacitance
-
47 µF
Tolerance
-
?0%
Voltage - Rated
-
10 V
Type
-
Molded
ESR (Equivalent Series Resistance)
-
70mOhm @ 100kHz
Operating Temperature
-
-55℃ ~ 105℃
Lifetime @ Temp.
-
-
Mounting Type
-
Surface Mount
Package / Case
-
1411 (3528 Metric)
Size / Dimension
-
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
-
0.047" (1.20mm)
Lead Spacing
-
-
Manufacturer Size Code
-
B1G
Ratings
-
-
Features
-
General Purpose