10TPB220M
10TPB220M
Active
Description:  CAP TANT POLY 220UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10TPB220M Datasheet
History Price: $2.07
In Stock: 6800
10TPB220M vs 10THB220M
Manufacturer
Series
POSCAP? TPB
POSCAP? TH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
220 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
40mOhm @ 100kHz
40mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
1000 Hrs @ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.157" (4.00mm)
0.154" (3.90mm)
Lead Spacing
-
-
Manufacturer Size Code
D4
D4
Ratings
-
-
Features
General Purpose
General Purpose