Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TPB330M
10TPB330M
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 330UF 10V 2917
Manufacturer:
Panasonic
Datasheet:
10TPB330M Datasheet
History Price: $3.15
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10TPB330M vs 10TPC68M
Part No
10TPB330M
10TPC68M
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TPB
POSCAP? TPC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
35mOhm @ 100kHz
45mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.157" (4.00mm)
0.079" (2.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D4
D2
Ratings
-
-
Features
General Purpose
General Purpose